IC Plus Corp. Interface - Interface - Drivers, Receivers, Transceivers - IP101GA IP101GA

Description
Manufacturer: IC Plus Win Source Part Number: 57822-IP101GA Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250
Request a Quote
Description
Manufacturer: IC Plus Win Source Part Number: 57822-IP101GA Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - IP101GA - 57822-IP101GA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - IP101GA
57822-IP101GA
Interface - Interface - Drivers, Receivers, Transceivers - IP101GA 57822-IP101GA
Manufacturer: IC Plus Win Source Part Number: 57822-IP101GA Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250

Manufacturer: IC Plus
Win Source Part Number: 57822-IP101GA
Categories: Integrated Circuits
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 250

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 57822-IP101GA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - IP101GA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details