IBT Industrial Solutions Electronic Starters

Description
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures
Description
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures

Suppliers

Company
Product
Description
Supplier Links
Electronic Starters -  - IBT Industrial Solutions
Merriam, KS, USA
Electronic Starters
Electronic Starters
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures

As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application.

Technical Services

  • Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands
  • Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures
  • PLC Programming Services: Application and Program Development
  • Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations
  • Electrical Troubleshooting: Scheduled | Emergency
  • CAD Layout and Design
  • Customer Training: On-site | Off-site | Customized

Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls.

MOTOR CONTROLS AND ACCESSORIES

  • NEMA and IEC Rated Operator Devices
  • Electronic Soft Stars and Solid State Starters
  • Enclosures
Supplier's Site

Technical Specifications

  IBT Industrial Solutions
Product Category Motor Starters and Contactors
Product Name Electronic Starters
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 6519559 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 2.6 amps
View Details
4 Pole 40A Contactors - MC-40A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09A300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details