IBOCO Corporation Wire duct IBOCO NAB-2230G NAB-2230G

Description
IBOCO’s New Hager brand North American base (NAB) standard finger PVC wiring duct NAB-2230G is 2-meters in length and includes the lid with a protective film that is easily removable after lid installation. The protective film on the cover ensures a clean look after installation, it also helps with providing a place to mark your cutting lines without smudging the lid. The lid is a flush cover that snaps securely over the fingers ensuring a tight fit with minimal effort. The individual fingers with 2 predetermined break lines provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-2230G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
Datasheet
Description
IBOCO’s New Hager brand North American base (NAB) standard finger PVC wiring duct NAB-2230G is 2-meters in length and includes the lid with a protective film that is easily removable after lid installation. The protective film on the cover ensures a clean look after installation, it also helps with providing a place to mark your cutting lines without smudging the lid. The lid is a flush cover that snaps securely over the fingers ensuring a tight fit with minimal effort. The individual fingers with 2 predetermined break lines provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-2230G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire duct IBOCO NAB-2230G -  - Automation24, Inc.
King of Prussia, PA, United States
Wire duct IBOCO NAB-2230G
Wire duct IBOCO NAB-2230G
IBOCO’s New Hager brand North American base (NAB) standard finger PVC wiring duct NAB-2230G is 2-meters in length and includes the lid with a protective film that is easily removable after lid installation. The protective film on the cover ensures a clean look after installation, it also helps with providing a place to mark your cutting lines without smudging the lid. The lid is a flush cover that snaps securely over the fingers ensuring a tight fit with minimal effort. The individual fingers with 2 predetermined break lines provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-2230G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.

IBOCO’s New Hager brand North American base (NAB) standard finger PVC wiring duct NAB-2230G is 2-meters in length and includes the lid with a protective film that is easily removable after lid installation. The protective film on the cover ensures a clean look after installation, it also helps with providing a place to mark your cutting lines without smudging the lid. The lid is a flush cover that snaps securely over the fingers ensuring a tight fit with minimal effort. The individual fingers with 2 predetermined break lines provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-2230G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Wiring Ducts
Product Name Wire duct IBOCO NAB-2230G
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 150334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B60x80US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details