IAC Industries, Inc. Shelf; Shelf Depth Iac Industries QS-1020102-D

Description
SHELF; Shelf Depth:-; Shelf Width:60"; Load Capacity:75lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:60" RoHS Compliant: NA
Datasheet
Description
SHELF; Shelf Depth:-; Shelf Width:60"; Load Capacity:75lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:60" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf; Shelf Depth Iac Industries - 24K0855 - Newark, An Avnet Company
Chicago, IL, United States
Shelf; Shelf Depth Iac Industries
24K0855
Shelf; Shelf Depth Iac Industries 24K0855
SHELF; Shelf Depth:-; Shelf Width:60"; Load Capacity:75lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:60" RoHS Compliant: NA

SHELF; Shelf Depth:-; Shelf Width:60"; Load Capacity:75lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:60" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24K0855
Product Name Shelf; Shelf Depth Iac Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details