IAC Industries, Inc. Shelf; Shelf Depth Iac Industries QS-1020003-D

Description
SHELF; Shelf Depth:-; Shelf Width:72"; Load Capacity:85lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:72" RoHS Compliant: NA
Datasheet
Description
SHELF; Shelf Depth:-; Shelf Width:72"; Load Capacity:85lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:72" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf; Shelf Depth Iac Industries - 36K4179 - Newark, An Avnet Company
Chicago, IL, United States
Shelf; Shelf Depth Iac Industries
36K4179
Shelf; Shelf Depth Iac Industries 36K4179
SHELF; Shelf Depth:-; Shelf Width:72"; Load Capacity:85lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:72" RoHS Compliant: NA

SHELF; Shelf Depth:-; Shelf Width:72"; Load Capacity:85lb; Shelf Material:Steel; Product Range:QS Series; Accessory Type:Instrument Shelf; Body Material:Heavy-Gauge Steel Frame, Industrial-Grade Particleboard Worksurface; Width:72" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 36K4179
Product Name Shelf; Shelf Depth Iac Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details