IAC Industries, Inc. D4 Shelf 12D X 72L Esd; Shelf Depth Iac Industries 2011972

Description
D4 SHELF 12D X 72L ESD; Shelf Depth:-; Shelf Width:-; Load Capacity:36lb; Shelf Material:Metal; Product Range:-; Accessory Type:Rectangular Metal Shelf; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA
Description
D4 SHELF 12D X 72L ESD; Shelf Depth:-; Shelf Width:-; Load Capacity:36lb; Shelf Material:Metal; Product Range:-; Accessory Type:Rectangular Metal Shelf; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
D4 Shelf 12D X 72L Esd; Shelf Depth Iac Industries - 71J0394 - Newark, An Avnet Company
Chicago, IL, United States
D4 Shelf 12D X 72L Esd; Shelf Depth Iac Industries
71J0394
D4 Shelf 12D X 72L Esd; Shelf Depth Iac Industries 71J0394
D4 SHELF 12D X 72L ESD; Shelf Depth:-; Shelf Width:-; Load Capacity:36lb; Shelf Material:Metal; Product Range:-; Accessory Type:Rectangular Metal Shelf; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA

D4 SHELF 12D X 72L ESD; Shelf Depth:-; Shelf Width:-; Load Capacity:36lb; Shelf Material:Metal; Product Range:-; Accessory Type:Rectangular Metal Shelf; External Depth - Imperial:12"; External Depth - Metric:304.8mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 71J0394
Product Name D4 Shelf 12D X 72L Esd; Shelf Depth Iac Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details