MP-A01 Product overview: 3096-0001 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3096-0001 can be used for catalog matching and distributor lookup.
Manufacturer: I-PEX
Category: Connectors, Interconnects Terminals Wire to Board Connectors
Contact Finish: Tin
Contact Material: Phosphor Bronze
Terminal Type: Through Board
Length - Overall: 0.173" (4.39mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 392-3096-0001 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminals Wire to Board Connectors |
| Connector Type | Wire to Board Connector |