MINIFLEX 3-BFN L-HD 51P Product overview: 20982-051E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-20982-051E-01 can be used for catalog matching and distributor lookup.
CONN FFC 51POS 0.6MM SMD R/A
MINIFLEX 3-BFN L-HD 51P
MINIFLEX 3-BFN L-HD 51P
Manufacturer: I-Pex
Win Source Part Number: 1333272-20982-051E-0
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 51
Pitch: 0.008" (0.20mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.035" (0.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Standard Package: 4,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Beige
Fake Threat In the Open Market: 81
Current Rating (Amps): 300mA per Contact
Other Part Number: 3508-20982-051E-01CT
Base Product Number: 20982
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-20982-051E-01 | 5378-20982-051E-01TR-ND | 1333272-20982-051E-01 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |