I-PEX Co., Ltd. Arrays, Edge Type, Mezzanine (Board to Board) 20864-010E-01

Description
NOVASTACK 35-HDN PLUG 10P
Request a Quote Datasheet
Description
NOVASTACK 35-HDN PLUG 10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20864-010E-01CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20864-010E-01CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20864-010E-01CT-ND
NOVASTACK 35-HDN PLUG 10P

NOVASTACK 35-HDN PLUG 10P

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20864-010E-01DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20864-010E-01DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20864-010E-01DKR-ND
NOVASTACK 35-HDN PLUG 10P

NOVASTACK 35-HDN PLUG 10P

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20864-010E-01TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20864-010E-01TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20864-010E-01TR-ND
NOVASTACK 35-HDN PLUG 10P

NOVASTACK 35-HDN PLUG 10P

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: I-PEX Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: NOVASTACK® 35-HDN Pitch: 0.014" (0.35mm) Features: Shielded Connector Type: Plug, Outer Shroud Contacts Contact Finish Thickness: 1.97µin (0.050µm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: I-PEX
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: NOVASTACK® 35-HDN
Pitch: 0.014" (0.35mm)
Features: Shielded
Connector Type: Plug, Outer Shroud Contacts
Contact Finish Thickness: 1.97µin (0.050µm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
20864-010E-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 20864-010E-01
NOVASTACK 35-HDN PLUG 10P

NOVASTACK 35-HDN PLUG 10P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5378-20864-010E-01CT-ND 20864-010E-01
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26404-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22018-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details