EVAFLEX 5-SE-G VT 60P
CONN FFC VERT 60POS 0.5MM SMD
EVAFLEX 5-SE-G VT 60P
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5378-20799-060E-01DKR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |