CONN FFC 40POS 0.5MM SMD R/A
EVAFLEX 5-VS 40P
EVAFLEX 5-VS 40P
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5378-20720-040E-02TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 200 volts |