Manufacturer: I-PEX
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: NOVASTACK® 35-HDP
Number of Positions: 66 (62 + 4 Power)
Pitch: 0.014" (0.35mm)
Connector Type: Receptacle, Center Strip Contacts
Contact Finish Thickness: 1.97µin (0.050µm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.023" (0.59mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
NOVASTACK 35-HDP RECEPTACLE 62P
NOVASTACK 35-HDP RECEPTACLE 62P
NOVASTACK 35-HDP RECEPTACLE 62P
NOVASTACK 35-HDP RECEPTACLE 62P Product overview: 20698-062E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20698-062E-01 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5378-20698-062E-01DKR-ND | 308-20698-062E-01 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts |