I-PEX Co., Ltd. Electronic Connector 20698-056E-01

Description
NOVASTACK 35-HDP RECEPTACLE 56P Product overview: 20698-056E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20698-056E-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOVASTACK 35-HDP RECEPTACLE 56P Product overview: 20698-056E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20698-056E-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-20698-056E-01
Electronic Connector 308-20698-056E-01
NOVASTACK 35-HDP RECEPTACLE 56P Product overview: 20698-056E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20698-056E-01 can be used for catalog matching and distributor lookup.

NOVASTACK 35-HDP RECEPTACLE 56P Product overview: 20698-056E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20698-056E-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20698-056E-01CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20698-056E-01CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20698-056E-01CT-ND
NOVASTACK 35-HDP RECEPTACLE 56P

NOVASTACK 35-HDP RECEPTACLE 56P

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20698-056E-01TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20698-056E-01TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20698-056E-01TR-ND
NOVASTACK 35-HDP RECEPTACLE 56P

NOVASTACK 35-HDP RECEPTACLE 56P

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5378-20698-056E-01DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5378-20698-056E-01DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5378-20698-056E-01DKR-ND
NOVASTACK 35-HDP RECEPTACLE 56P

NOVASTACK 35-HDP RECEPTACLE 56P

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: I-PEX Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: NOVASTACK® 35-HDP Number of Positions: 60 (56 + 4 Power) Pitch: 0.014" (0.35mm) Connector Type: Receptacle, Center Strip Contacts Contact Finish: Gold Contact Finish Thickness: 1.97µin (0.050µm) Mated Stacking Heights: 0.7mm Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: I-PEX
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: NOVASTACK® 35-HDP
Number of Positions: 60 (56 + 4 Power)
Pitch: 0.014" (0.35mm)
Connector Type: Receptacle, Center Strip Contacts
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Mated Stacking Heights: 0.7mm
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
20698-056E-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 20698-056E-01
NOVASTACK 35-HDP RECEPTACLE 56P

NOVASTACK 35-HDP RECEPTACLE 56P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 308-20698-056E-01 5378-20698-056E-01CT-ND 20698-056E-01
Product Name Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data