Win Source Part Number: 1355882-20697-062E-0
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: I-PEX
Series: NOVASTACK® 35
Package: Tape & Reel
Product Status: Active
Features: Shielded
Base Product Number: 20697
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 66 (62 + 4 Power)
Number of Rows: 2
Mated Stacking Heights: 0.7mm
Pitch: 0.014" (0.35mm)
Height Above Board: 0.026" (0.65mm)
NOVASTACK 35-HDP PLUG 62P Product overview: 20697-062E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20697-062E-01 can be used for catalog matching and distributor lookup.
NOVASTACK 35-HDP PLUG 62P
NOVASTACK 35-HDP PLUG 62P
NOVASTACK 35-HDP PLUG 62P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1355882-20697-062E-01 | 308-20697-062E-01 | 5378-20697-062E-01TR-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts |