Manufacturer: I-PEX
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: NOVASTACK® 35-HDP
Number of Positions: 46 (42 + 4 Power)
Pitch: 0.014" (0.35mm)
Connector Type: Plug, Outer Shroud Contacts
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Height Above Board: 0.026" (0.65mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
NOVASTACK 35-HDP PLUG 42P
NOVASTACK 35-HDP PLUG 42P
NOVASTACK 35-HDP PLUG 42P
NOVASTACK 35-HDP PLUG 42P Product overview: 20697-042E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-20697-042E-01 can be used for catalog matching and distributor lookup.
NOVASTACK 35-HDP PLUG 42P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5378-20697-042E-01CT-ND | 308-20697-042E-01 | 20697-042E-01 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |