I-PEX Co., Ltd. FFC, FPC (Flat Flexible) Connector Assemblies 20655-045E-01

Description
MINILFEX 3-BFN L-LK-HD 45P
Request a Quote Datasheet
Description
MINILFEX 3-BFN L-LK-HD 45P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20655-045E-01CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20655-045E-01CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20655-045E-01CT-ND
MINILFEX 3-BFN L-LK-HD 45P

MINILFEX 3-BFN L-LK-HD 45P

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20655-045E-01TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20655-045E-01TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20655-045E-01TR-ND
CONN FFC 45POS 0.6MM SMD R/A

CONN FFC 45POS 0.6MM SMD R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20655-045E-01DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20655-045E-01DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20655-045E-01DKR-ND
MINILFEX 3-BFN L-LK-HD 45P

MINILFEX 3-BFN L-LK-HD 45P

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-20655-045E-01
Electronic Connector 399-20655-045E-01
MINILFEX 3-BFN L-LK-HD 45P Product overview: 20655-045E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-20655-045E-01 can be used for catalog matching and distributor lookup.

MINILFEX 3-BFN L-LK-HD 45P Product overview: 20655-045E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-20655-045E-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333271-20655-045E-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333271-20655-045E-01
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333271-20655-045E-01
Manufacturer: I-Pex Win Source Part Number: 1333271-20655-045E-0 1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 45 Pitch: 0.012" (0.30mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.10µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.035" (0.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched or Tabbed Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Beige Standard Package: 4,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Beige Fake Threat In the Open Market: 76 Current Rating (Amps): 300mA per Contact Other Part Number: 3508-20655-045E-01CT ,3508-20655-045E-01T R,3508-20655-045E-01 -ND,3508-20655-045E- 01,3508-20655-045E-0 1DKR Base Product Number: 20655 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: I-Pex
Win Source Part Number: 1333271-20655-045E-01
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 45
Pitch: 0.012" (0.30mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.035" (0.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched or Tabbed
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Standard Package: 4,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Beige
Fake Threat In the Open Market: 76
Current Rating (Amps): 300mA per Contact
Other Part Number: 3508-20655-045E-01CT,3508-20655-045E-01TR,3508-20655-045E-01-ND,3508-20655-045E-01,3508-20655-045E-01DKR
Base Product Number: 20655
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5378-20655-045E-01CT-ND 399-20655-045E-01 1333271-20655-045E-01
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data