MINIFLEX 3-BFN L-LK-HD 40P
MINIFLEX 3-BFN L-LK-HD 40P
MINIFLEX 3-BFN L-LK-HD 40P
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5378-20655-040E-01DKR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |