I-PEX Co., Ltd. FFC, FPC (Flat Flexible) Connector Assemblies 20647-068E-01

Description
CONN FFC BOTTOM 68POS 0.5MM SMD
Request a Quote Datasheet
Description
CONN FFC BOTTOM 68POS 0.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20647-068E-01TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20647-068E-01TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20647-068E-01TR-ND
CONN FFC BOTTOM 68POS 0.5MM SMD

CONN FFC BOTTOM 68POS 0.5MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20647-068E-01DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20647-068E-01DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20647-068E-01DKR-ND
MINIFLEX 5-FF 68P

MINIFLEX 5-FF 68P

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 5378-20647-068E-01CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
5378-20647-068E-01CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 5378-20647-068E-01CT-ND
MINIFLEX 5-FF 68P

MINIFLEX 5-FF 68P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 5378-20647-068E-01TR-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-090STLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details