CONN FPC TOP 4POS 0.4MM SMD R/A
MINIFLEX 4-ST, 4P
MINIFLEX 4-ST, 4P
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5378-20588-004E-01TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |