Manufacturer: I-Pex
Win Source Part Number: 1333280-20542-012E-0
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Standard Package: 5,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 125°C
Actuator Color: Beige
ECCN: EAR99
Fake Threat In the Open Market: 83
Current Rating (Amps): 500mA per Contact
HTSUS: 8536.69.4040
Other Part Number: 3508-20542-012E-01DK
Base Product Number: 20542
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN FFC 12POS 0.5MM SMD R/A
CONN FFC 12POS 0.5MM SMD R/A
CONN FFC 12POS 0.5MM SMD R/A
MINIFLEX 5-BFN II 12P Product overview: 20542-012E-01 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-20542-012E-01 can be used for catalog matching and distributor lookup.
MINIFLEX 5-BFN II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333280-20542-012E-01 | 5378-20542-012E-01DKR-ND | 399-20542-012E-01 | 20542-012E-01 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |