EVAFLEX 5-VS 15P
EVAFLEX 5-VS 15P
EVAFLEX 5-VS 15P
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5378-20535-015E-02CT-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 200 volts |