Manufacturer: I-Pex
Win Source Part Number: 1333351-20525-040E-0
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: EMI Shielded, Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 5,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8536.69.4051
Other Part Number: 3508-20525-040E-02TR
Base Product Number: 20525
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CABLINE-CA RECEPTACLE 40P
CABLINE-CA RECEPTACLE 40P
CABLINE-CA RECEPTACLE 40P
CABLINE-CA RECEPTACLE 40P Product overview: 20525-040E-02 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-20525-040E-02 can be used for catalog matching and distributor lookup.
CABLINE-CA RECEPTACLE 40P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333351-20525-040E-02 | 5378-20525-040E-02CT-ND | 315-20525-040E-02 | 20525-040E-02 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder |