Win Source Part Number: 1155256-20455-040E-7
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: CABLINE®-VSF
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: EMI Shielded, Solder Retention
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.28mm
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 5,000
Mating Cycles: 30
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: I-PEX
Other Names: 3508-20455-040E-76TR
CABLINE-VS RECEPTACLE 40P
CABLINE-VS RECEPTACLE 40P
CABLINE-VS RECEPTACLE 40P
CABLINE-VS RECEPTACLE 40P Product overview: 20455-040E-76 from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-20455-040E-76 can be used for catalog matching and distributor lookup.
CABLINE VS RECE 40P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1155256-20455-040E-76 | 5378-20455-040E-76DKR-ND | 315-20455-040E-76 | 20455-040E-76 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder |