Manufacturer: I-Pex
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114653-20347-340E-1
Pitch: 400 µm
Number of Rows: 1
Termination: Solder
Number of Contacts: 40
Housing Material: Polymer
Orientation: Right Angle
Housing Color: Black
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: PCB
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114653-20347-340E-12 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 20347-340E-12 |