Fisnar Fisnar 580037A Pinch Tube 0.1 in ID 580037A

Description
Fisnar 580037A is a dispense tube for use with the 710PT-LF Pinch Tube Valve and Pinch Tube Dispensers (110 and 220 V). 0.1 in ID.
Request a Quote
Description
Fisnar 580037A is a dispense tube for use with the 710PT-LF Pinch Tube Valve and Pinch Tube Dispensers (110 and 220 V). 0.1 in ID.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 580037A Pinch Tube 0.1 in ID - 580037A - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 580037A Pinch Tube 0.1 in ID
580037A
Fisnar 580037A Pinch Tube 0.1 in ID 580037A
Fisnar 580037A is a dispense tube for use with the 710PT-LF Pinch Tube Valve and Pinch Tube Dispensers (110 and 220 V). 0.1 in ID.

Fisnar 580037A is a dispense tube for use with the 710PT-LF Pinch Tube Valve and Pinch Tube Dispensers (110 and 220 V). 0.1 in ID.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number 580037A
Product Name Fisnar 580037A Pinch Tube 0.1 in ID
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details