Fisnar Fisnar Dipit™ 5701273 Brush 0.375 in 5701273

Description
Fisnar Dipit™ 5701273 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. 0.375 in diameter.
Request a Quote
Description
Fisnar Dipit™ 5701273 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. 0.375 in diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar Dipit™ 5701273 Brush 0.375 in - 5701273 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar Dipit™ 5701273 Brush 0.375 in
5701273
Fisnar Dipit™ 5701273 Brush 0.375 in 5701273
Fisnar Dipit™ 5701273 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. 0.375 in diameter.

Fisnar Dipit™ 5701273 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. 0.375 in diameter.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Brushes
Product Number 5701273
Product Name Fisnar Dipit™ 5701273 Brush 0.375 in
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
24 inch - 35/180 Grit Cyl. Scrub Brush - 2117724 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 24 inch (610 mm)
View Details
Wire Wheel Brush - 48-52-1305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details