Advantages
wear-free
unlimited service life
the properties of the machine do not change with the duration of use
no friction when stationary – no stick-slip effect
positioning accuracy is not limited by the guide
very small travel steps and very slow movements are possible
excellent damping, no vibration
improved surface
vibration-free running
very high load capacity due to large pockets
very high level of stiffness thanks to PM flow controller
an oil feed with constant pressure
integrated flow control
built-on pressure sensors for monitoring the pre-loading and the outer loads due to CNC
low deformation through screws
simple design of the surrounding parts
choose from pump pressures of 32, 50 or 80 bar according to your max. loads
choose from oil viscosities of VG32, V46 or VG68 according to your max. speed
Our guide shoes come in two versions: the symmetrical design is suitable for narrow guides. The asymmetrical design is perfect for wide guides and ultra-precision machines. Needless to say, special designs are also possible for very special applications. In addition, other cross-section profiles and circular ring segments for rotary tables can be created.
A clamping element can be used on both sides between the guide shoes. This element has a screwed-on bronze element which can be applied to the guideway in the middle membrane area via an adjustable pressure. The clamping element can be used to activate damping/friction in the direction of motion with adjustable levels, if this is useful for machining.
Advantages
- wear-free
- unlimited service life
- the properties of the machine do not change with the duration of use
- no friction when stationary – no stick-slip effect
- positioning accuracy is not limited by the guide
- very small travel steps and very slow movements are possible
- excellent damping, no vibration
- improved surface
- vibration-free running
- very high load capacity due to large pockets
- very high level of stiffness thanks to PM flow controller
- an oil feed with constant pressure
- integrated flow control
- built-on pressure sensors for monitoring the pre-loading and the outer loads due to CNC
- low deformation through screws
- simple design of the surrounding parts
- choose from pump pressures of 32, 50 or 80 bar according to your max. loads
- choose from oil viscosities of VG32, V46 or VG68 according to your max. speed
Our guide shoes come in two versions: the symmetrical design is suitable for narrow guides. The asymmetrical design is perfect for wide guides and ultra-precision machines. Needless to say, special designs are also possible for very special applications. In addition, other cross-section profiles and circular ring segments for rotary tables can be created.
A clamping element can be used on both sides between the guide shoes. This element has a screwed-on bronze element which can be applied to the guideway in the middle membrane area via an adjustable pressure. The clamping element can be used to activate damping/friction in the direction of motion with adjustable levels, if this is useful for machining.