AccuStream, Inc. A-Series A-6030

Description
Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal solution for micro abrasive cutting applications or multiple head pure water cutting requiring 60,000 psi. Available in 15 or 30 hp models. Pump Highlights Advanced Intensifier Technology (AIT) Heavy gauge steel frame construction Kidney loop oil cooling and filtration Safety bleed down system Dual inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. Simple and Essential Controls Simple to use and simple to operate, the A-Series provides you with the most essential, yet basic , functions and controls you would expect from any of our intensifier pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.
Datasheet
Description
Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal solution for micro abrasive cutting applications or multiple head pure water cutting requiring 60,000 psi. Available in 15 or 30 hp models. Pump Highlights Advanced Intensifier Technology (AIT) Heavy gauge steel frame construction Kidney loop oil cooling and filtration Safety bleed down system Dual inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. Simple and Essential Controls Simple to use and simple to operate, the A-Series provides you with the most essential, yet basic , functions and controls you would expect from any of our intensifier pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A-Series - A-6030 - AccuStream, Inc.
New Brighton, MN, USA
A-Series
A-6030
A-Series A-6030
Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal solution for micro abrasive cutting applications or multiple head pure water cutting requiring 60,000 psi. Available in 15 or 30 hp models. Pump Highlights Advanced Intensifier Technology (AIT) Heavy gauge steel frame construction Kidney loop oil cooling and filtration Safety bleed down system Dual inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. Simple and Essential Controls Simple to use and simple to operate, the A-Series provides you with the most essential, yet basic , functions and controls you would expect from any of our intensifier pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.

Intensifier Pumps

The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal solution for micro abrasive cutting applications or multiple head pure water cutting requiring 60,000 psi. Available in 15 or 30 hp models.

Pump Highlights

  • Advanced Intensifier Technology (AIT)
  • Heavy gauge steel frame construction
  • Kidney loop oil cooling and filtration
  • Safety bleed down system
  • Dual inlet water filtration: 1 & .45 micron
  • Electronic system monitoring
  • Easy to read front mounted gauges
  • 1 liter attenuator
  • Remote control connectivity

Advanced Intensifier Technology

The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance.

Simple and Essential Controls

Simple to use and simple to operate, the A-Series provides you with the most essential, yet basic , functions and controls you would expect from any of our intensifier pumps.

Built to Last

AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.

Supplier's Site Datasheet

Technical Specifications

  AccuStream, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number A-6030
Product Name A-Series
Technology Type Hydraulic
Maximum Output Pressure 60000 psi (42227 m H2O)
Maximum Outlet Flow 139 in³/min (136 L/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Rotary Gear Flow Dividers - D Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4500 psi (3167 m H2O)
Maximum Inlet Flow 924 to 3234 in³/min (908 to 3180 L/hr)
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Pressure booster - DPA-40-16-CRVZS5 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 36.26 to 116 psi (25.52 to 81.66 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details