The HPS-3D640-L is a 100% solid-state 3D LiDAR sensor based on the Time-of-Flight principle, designed for real-time 3D point cloud generation and object detection in industrial environments. It features a 68°×55° field of view, 640×480 pixel resolution, and a measuring range of 0.25 to 5 meters at 90% reflectivity with ±1 cm accuracy. The sensor operates at 25 Hz, supports LAN communication, and is rated IP67 for dust and water resistance. It operates from 12 to 24 V, consumes 5 to 8 W, and weighs 440 g in a housing measuring 88×82×49 mm with an operating temperature range of -10 to +55°C.
This LiDAR is a 3D solid-state LiDAR based on Time-of-Fight (ToF) principle that mainly for target distance measurement(Measurin
It can produce 3D point cloud data and achieve real-time data transmission.
The LiDAR can be used for AGV/AMR (autonomous mobile robots) obstacle avoidance, parcel size measurement, safety area protection, and people counting.
| Hypersen Technologies Co., Ltd. | |
|---|---|
| Product Category | LiDAR Sensors |
| Product Number | HPS-3D640-L |
| Product Name | 3D Solid-state LiDAR |