Hymark/Kentucky Gauge Absolute Signle Turn Encoder ASC85

Description
Lika’s products and solutions are engineered for direct integration into automation systems that need compact and accurate devices for high-precision position and speed feedback operations. Both the mechanical characteristics (through hollow shaft bore diameter, PCB shape and size, etc.) and the electrical features (resolution, interface, type of connection, etc.) can be easily and quickly tailored to meet individual requirements. Thanks to the compact and low-profile design, they can be integrated comfortably, while the bearingless and contactless mechanics preserves them from wear and fatigue. Measuring systems with magnetic ring are further distinguished by the high degree of protection (up to IP69K) and the very large bores for installation in diameters up to 300 mm (11.811”). The fully overmolded electronics is an additional benefit and ensures excellent durability under harsh environments affected by dirt, lubricants, dusts, etc. Sensing heads can be paired with custom size rings in order to accurately and reliably detect position values and speeds up to 100,000 rpm. Optical modular encoders are very high resolution devices and equipped with through hollow shaft, so they are ideally suited for advanced industrial machinery, thru-bore motors and linear guides. The high singleturn resolution up to stunning 25 bits and the multiturn resolution up to 16,384 rev. allow also for real-time control of very long travels. ASC85, the 50 mm / 1.9685” through hollow shaft rotary encoder with stunning 25-bit singleturn resolution and high accuracy, perfect for robotic systems, radars and antennas, military installations and advanced motor feedback systems.
Description
Lika’s products and solutions are engineered for direct integration into automation systems that need compact and accurate devices for high-precision position and speed feedback operations. Both the mechanical characteristics (through hollow shaft bore diameter, PCB shape and size, etc.) and the electrical features (resolution, interface, type of connection, etc.) can be easily and quickly tailored to meet individual requirements. Thanks to the compact and low-profile design, they can be integrated comfortably, while the bearingless and contactless mechanics preserves them from wear and fatigue. Measuring systems with magnetic ring are further distinguished by the high degree of protection (up to IP69K) and the very large bores for installation in diameters up to 300 mm (11.811”). The fully overmolded electronics is an additional benefit and ensures excellent durability under harsh environments affected by dirt, lubricants, dusts, etc. Sensing heads can be paired with custom size rings in order to accurately and reliably detect position values and speeds up to 100,000 rpm. Optical modular encoders are very high resolution devices and equipped with through hollow shaft, so they are ideally suited for advanced industrial machinery, thru-bore motors and linear guides. The high singleturn resolution up to stunning 25 bits and the multiturn resolution up to 16,384 rev. allow also for real-time control of very long travels. ASC85, the 50 mm / 1.9685” through hollow shaft rotary encoder with stunning 25-bit singleturn resolution and high accuracy, perfect for robotic systems, radars and antennas, military installations and advanced motor feedback systems.

Suppliers

Company
Product
Description
Supplier Links
Absolute Signle Turn Encoder - ASC85 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Absolute Signle Turn Encoder
ASC85
Absolute Signle Turn Encoder ASC85
Lika’s products and solutions are engineered for direct integration into automation systems that need compact and accurate devices for high-precision position and speed feedback operations. Both the mechanical characteristics (through hollow shaft bore diameter, PCB shape and size, etc.) and the electrical features (resolution, interface, type of connection, etc.) can be easily and quickly tailored to meet individual requirements. Thanks to the compact and low-profile design, they can be integrated comfortably, while the bearingless and contactless mechanics preserves them from wear and fatigue. Measuring systems with magnetic ring are further distinguished by the high degree of protection (up to IP69K) and the very large bores for installation in diameters up to 300 mm (11.811”). The fully overmolded electronics is an additional benefit and ensures excellent durability under harsh environments affected by dirt, lubricants, dusts, etc. Sensing heads can be paired with custom size rings in order to accurately and reliably detect position values and speeds up to 100,000 rpm. Optical modular encoders are very high resolution devices and equipped with through hollow shaft, so they are ideally suited for advanced industrial machinery, thru-bore motors and linear guides. The high singleturn resolution up to stunning 25 bits and the multiturn resolution up to 16,384 rev. allow also for real-time control of very long travels. ASC85, the 50 mm / 1.9685” through hollow shaft rotary encoder with stunning 25-bit singleturn resolution and high accuracy, perfect for robotic systems, radars and antennas, military installations and advanced motor feedback systems.

Lika’s products and solutions are engineered for direct integration into automation systems that need compact and accurate devices for high-precision position and speed feedback operations. Both the mechanical characteristics (through hollow shaft bore diameter, PCB shape and size, etc.) and the electrical features (resolution, interface, type of connection, etc.) can be easily and quickly tailored to meet individual requirements. Thanks to the compact and low-profile design, they can be integrated comfortably, while the bearingless and contactless mechanics preserves them from wear and fatigue. Measuring systems with magnetic ring are further distinguished by the high degree of protection (up to IP69K) and the very large bores for installation in diameters up to 300 mm (11.811”). The fully overmolded electronics is an additional benefit and ensures excellent durability under harsh environments affected by dirt, lubricants, dusts, etc. Sensing heads can be paired with custom size rings in order to accurately and reliably detect position values and speeds up to 100,000 rpm. Optical modular encoders are very high resolution devices and equipped with through hollow shaft, so they are ideally suited for advanced industrial machinery, thru-bore motors and linear guides. The high singleturn resolution up to stunning 25 bits and the multiturn resolution up to 16,384 rev. allow also for real-time control of very long travels.

ASC85, the 50 mm / 1.9685” through hollow shaft rotary encoder with stunning 25-bit singleturn resolution and high accuracy, perfect for robotic systems, radars and antennas, military installations and advanced motor feedback systems.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number ASC85
Product Name Absolute Signle Turn Encoder
Features Hollow Shaft
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
kit-encoders - KTD-BC00B-0813-F68Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Encoders - 1882-1072395-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2000 (counts/revolution)
View Details