Hymark/Kentucky Gauge HSB-gamma® Portal Linear Drive with Toothed Belt Drive 90-ASH

Description
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail: max. speed: v = 5 m/s max. acceleration: a = 60 m/s² max. guide load: FZ = 3000 N max. feed force: FX = 2300 N Aluminum profile 92 x 70 mm with 2 screwed-on ball guiding rails size 15 and 4 standard ball bearing guiding carriages per carriage Toothed belt 32AT10, synchronous pulley with 21 teeth = 210 mm/revolution 1 standard carriage length 330 mm, special lengths available
Datasheet
Description
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail: max. speed: v = 5 m/s max. acceleration: a = 60 m/s² max. guide load: FZ = 3000 N max. feed force: FX = 2300 N Aluminum profile 92 x 70 mm with 2 screwed-on ball guiding rails size 15 and 4 standard ball bearing guiding carriages per carriage Toothed belt 32AT10, synchronous pulley with 21 teeth = 210 mm/revolution 1 standard carriage length 330 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-gamma® Portal Linear Drive with Toothed Belt Drive - 90-ASH - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-gamma® Portal Linear Drive with Toothed Belt Drive
90-ASH
HSB-gamma® Portal Linear Drive with Toothed Belt Drive 90-ASH
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail: max. speed: v = 5 m/s max. acceleration: a = 60 m/s² max. guide load: FZ = 3000 N max. feed force: FX = 2300 N Aluminum profile 92 x 70 mm with 2 screwed-on ball guiding rails size 15 and 4 standard ball bearing guiding carriages per carriage Toothed belt 32AT10, synchronous pulley with 21 teeth = 210 mm/revolution 1 standard carriage length 330 mm, special lengths available

Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail:

max. speed: v = 5 m/s
max. acceleration: a = 60 m/s²
max. guide load: FZ = 3000 N
max. feed force: FX = 2300 N

  • Aluminum profile 92 x 70 mm with 2 screwed-on ball guiding rails size 15
    and 4 standard ball bearing guiding carriages per carriage
  • Toothed belt 32AT10, synchronous pulley with 21 teeth = 210 mm/revolution
  • 1 standard carriage length 330 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 90-ASH
Product Name HSB-gamma® Portal Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 169 lbs (76.46 kg)
Drive Type Ball Screw
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Ballscrew Linear Actuator - DL20-DW-45-SV-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details