Hymark/Kentucky Gauge HSB-sigma® Portal Linear Drive with Toothed Belt Drive 90-ARH

Description
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and external HSB roller guide: Max. speed: v = 7,5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 2500 N Max. feed force: FX = 1300 N Aluminum profile 92 x 70 mm with 6 slots for stainless guide band 16 x HSB LR 24 rollers, dynamic load rating Cdyn = 2750 N, static load rating Cstat = 1240 N Toothed belt 32AT5-E, synchronous pulley with 30 teeth = 150 mm/revolution 1 standard carriage length 275 mm, special lengths available
Datasheet
Description
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and external HSB roller guide: Max. speed: v = 7,5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 2500 N Max. feed force: FX = 1300 N Aluminum profile 92 x 70 mm with 6 slots for stainless guide band 16 x HSB LR 24 rollers, dynamic load rating Cdyn = 2750 N, static load rating Cstat = 1240 N Toothed belt 32AT5-E, synchronous pulley with 30 teeth = 150 mm/revolution 1 standard carriage length 275 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-sigma® Portal Linear Drive with Toothed Belt Drive - 90-ARH - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-sigma® Portal Linear Drive with Toothed Belt Drive
90-ARH
HSB-sigma® Portal Linear Drive with Toothed Belt Drive 90-ARH
Portal linear drive size 90 as vertical drive with upright omega toothed belt drive, powered carriage and external HSB roller guide: Max. speed: v = 7,5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 2500 N Max. feed force: FX = 1300 N Aluminum profile 92 x 70 mm with 6 slots for stainless guide band 16 x HSB LR 24 rollers, dynamic load rating Cdyn = 2750 N, static load rating Cstat = 1240 N Toothed belt 32AT5-E, synchronous pulley with 30 teeth = 150 mm/revolution 1 standard carriage length 275 mm, special lengths available

Portal linear drive size 90 as vertical drive with upright omega toothed belt drive,
powered carriage and external HSB roller guide:

Max. speed: v = 7,5 m/s
Max. acceleration: a = 60 m/s²
Max. guide load: FZ = 2500 N
Max. feed force: FX = 1300 N

  • Aluminum profile 92 x 70 mm with 6 slots for stainless guide band
  • 16 x HSB LR 24 rollers, dynamic load rating Cdyn = 2750 N,
    static load rating Cstat = 1240 N
  • Toothed belt 32AT5-E, synchronous pulley with 30 teeth = 150 mm/revolution
  • 1 standard carriage length 275 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 90-ARH
Product Name HSB-sigma® Portal Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 46.76 lbs (21.21 kg)
Drive Type Lead Screw/ACME Screw
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details
Ballscrew Linear Actuator - DL26B-DW-70-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details