Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 50-C-ZRS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive - 50-C-ZRS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
50-C-ZRS
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 50-C-ZRS
Mechanical linear unit size 50 in heavy-duty version with circulating toothed belt drive and HSB roller guide: Max. speed: v = 3 m/s Max. acceleration: a = 30 m/s² Max. guide load: FZ = 600 N Max. feed force: FX = 700 N Aluminum profile 50 x 50 mm with 6 slots for stainless guide band 12 x HSB LR 20 rollers, dynamic load rating Cdyn = 1500 N, static load rating Cstat = 600 N Toothed belt 20AT5-E, synchronous pulley with 22 teeth = 110 mm/revolution Available with or without cover band 2 standard carriage lengths 150 mm or 200 mm, special lengths available

Mechanical linear unit size 50 in heavy-duty version with circulating toothed belt drive and HSB roller guide:

Max. speed: v = 3 m/s
Max. acceleration: a = 30 m/s²
Max. guide load: FZ = 600 N
Max. feed force: FX = 700 N

  • Aluminum profile 50 x 50 mm with 6 slots for stainless guide band
  • 12 x HSB LR 20 rollers, dynamic load rating Cdyn = 1500 N,
    static load rating Cstat = 600 N
  • Toothed belt 20AT5-E, synchronous pulley with 22 teeth = 110 mm/revolution
  • Available with or without cover band
  • 2 standard carriage lengths 150 mm or 200 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 50-C-ZRS
Product Name HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion Guide Actuator, Full-Ball Type - KR Series - THK America, Inc.
Specs
Device Type Rodless
Actuation Type Electrical
Drive Type Ball Screw
View Details
Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details
Motorized linear actuator, 25 mm travel, integrated motor encoder and controller, plus manual control - X-NA08A25-E09 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details