Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 40-ZGS

Description
Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide: Max. speed: v = 1 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 150 N Max. feed force: FX = 500 N Aluminum profile 40 x 40 mm Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100 mm/revolution Available with or without cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Datasheet
Description
Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide: Max. speed: v = 1 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 150 N Max. feed force: FX = 500 N Aluminum profile 40 x 40 mm Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100 mm/revolution Available with or without cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive - 40-ZGS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
40-ZGS
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 40-ZGS
Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide: Max. speed: v = 1 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 150 N Max. feed force: FX = 500 N Aluminum profile 40 x 40 mm Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100 mm/revolution Available with or without cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available

Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide:

Max. speed: v = 1 m/s
Max. acceleration: a = 20 m/s²
Max. guide load: FZ = 150 N
Max. feed force: FX = 500 N

  • Aluminum profile 40 x 40 mm
  • Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100 mm/revolution
  • Available with or without cover band
  • 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 40-ZGS
Product Name HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 79.58 lbs (36.09 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-110-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Micro Stepper Actuator 25mm - P8-25-165-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details