Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Screw Drive 40-SSS

Description
Mechanical linear unit size 40 with ball screw and linear guide rail: Max. speed: v = 0,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 600 N Max. feed force: FX = 1000 N Aluminum profile 40 x 40 mm with screwed-on linear guide rail size 12 and 2 standard ball bearing guiding carriages Ball screw diameter 12 mm, available pitches 5 and 10 mm with cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Datasheet
Description
Mechanical linear unit size 40 with ball screw and linear guide rail: Max. speed: v = 0,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 600 N Max. feed force: FX = 1000 N Aluminum profile 40 x 40 mm with screwed-on linear guide rail size 12 and 2 standard ball bearing guiding carriages Ball screw diameter 12 mm, available pitches 5 and 10 mm with cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Screw Drive - 40-SSS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Screw Drive
40-SSS
HSB-beta® Mechanical Linear Drive with Screw Drive 40-SSS
Mechanical linear unit size 40 with ball screw and linear guide rail: Max. speed: v = 0,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 600 N Max. feed force: FX = 1000 N Aluminum profile 40 x 40 mm with screwed-on linear guide rail size 12 and 2 standard ball bearing guiding carriages Ball screw diameter 12 mm, available pitches 5 and 10 mm with cover band 2 standard carriage lengths 120 mm or 200 mm, special lengths available

Mechanical linear unit size 40 with ball screw and linear guide rail:

Max. speed: v = 0,5 m/s
Max. acceleration: a = 20 m/s²
Max. guide load: FZ = 600 N
Max. feed force: FX = 1000 N

  • Aluminum profile 40 x 40 mm with screwed-on linear guide rail size 12
    and 2 standard ball bearing guiding carriages
  • Ball screw diameter 12 mm, available pitches 5 and 10 mm
  • with cover band
  • 2 standard carriage lengths 120 mm or 200 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 40-SSS
Product Name HSB-beta® Mechanical Linear Drive with Screw Drive
Rated Speed 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Pneumatic Actuator - LP - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 5 to 16 inch (127 to 406 mm)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 158 lbs (71.57 kg)
Drive Type Ball Screw
View Details
Mechanical Linear Actuator (Dual Carriage, Synchro-use) - MAU5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details