Hymark/Kentucky Gauge Ball Screw Driven Double Linear Guide 240-SSS

Description
Compact module size 240 with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. guide load: FZ = 12000 N Aluminum profile 240 x 85 mm with 2 screwed-on linear guides size 25 and 4 standard ball bearing guiding carriages Ball screw diameter 32 mm, available pitches 5, 10, 20, 40 and 60 mm with cover band 2 standard carriage lengths 280 mm or 400 mm, special lengths available
Datasheet
Description
Compact module size 240 with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. guide load: FZ = 12000 N Aluminum profile 240 x 85 mm with 2 screwed-on linear guides size 25 and 4 standard ball bearing guiding carriages Ball screw diameter 32 mm, available pitches 5, 10, 20, 40 and 60 mm with cover band 2 standard carriage lengths 280 mm or 400 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Driven Double Linear Guide - 240-SSS - Hymark/Kentucky Gauge
Owensboro, KY, USA
Ball Screw Driven Double Linear Guide
240-SSS
Ball Screw Driven Double Linear Guide 240-SSS
Compact module size 240 with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. guide load: FZ = 12000 N Aluminum profile 240 x 85 mm with 2 screwed-on linear guides size 25 and 4 standard ball bearing guiding carriages Ball screw diameter 32 mm, available pitches 5, 10, 20, 40 and 60 mm with cover band 2 standard carriage lengths 280 mm or 400 mm, special lengths available

Compact module size 240 with ball screw and double linear guide rail:

Max. speed: v = 3,0 m/s
Max. acceleration: a = 20 m/s²
Max. guide load: FZ = 12000 N
Max. guide load: FZ = 12000 N

  • Aluminum profile 240 x 85 mm with 2 screwed-on linear guides size 25
    and 4 standard ball bearing guiding carriages
  • Ball screw diameter 32 mm, available pitches 5, 10, 20, 40 and 60 mm
  • with cover band
  • 2 standard carriage lengths 280 mm or 400 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 240-SSS
Product Name Ball Screw Driven Double Linear Guide
Rated Speed 118 in/sec (180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

LA3 Series Linear Actuators - MMP LA3-12V-30-A-50-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 1.97 inch (50.04 mm)
Rated Speed 0.3000 in/sec (0.4572 m/min)
Rated Force 180 lbs (81.63 kg)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
View Details
Electric Linear Actuators - 1977935 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Force 4046 lbs (1835 kg)
View Details