Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 140-C-ZSS

Description
Mechanical linear unit size 140 in heavy-duty version with circulating toothed belt drive and double linear guide: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 7500 N Max. feed force: FX = 4000 N Aluminum profile 140 x 85 mm with screwed-on double linear guide size 20 and 4 standard ball bearing guiding carriages Toothed belt 50AT10-E, synchronous pulley with 22 teeth = 220 mm/revolution available with or without cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Datasheet
Description
Mechanical linear unit size 140 in heavy-duty version with circulating toothed belt drive and double linear guide: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 7500 N Max. feed force: FX = 4000 N Aluminum profile 140 x 85 mm with screwed-on double linear guide size 20 and 4 standard ball bearing guiding carriages Toothed belt 50AT10-E, synchronous pulley with 22 teeth = 220 mm/revolution available with or without cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive - 140-C-ZSS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
140-C-ZSS
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 140-C-ZSS
Mechanical linear unit size 140 in heavy-duty version with circulating toothed belt drive and double linear guide: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 7500 N Max. feed force: FX = 4000 N Aluminum profile 140 x 85 mm with screwed-on double linear guide size 20 and 4 standard ball bearing guiding carriages Toothed belt 50AT10-E, synchronous pulley with 22 teeth = 220 mm/revolution available with or without cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available

Mechanical linear unit size 140 in heavy-duty version with circulating toothed belt drive and double linear guide:

Max. speed: v = 5 m/s
Max. acceleration: a = 60 m/s²
Max. guide load: FZ = 7500 N
Max. feed force: FX = 4000 N

  • Aluminum profile 140 x 85 mm with screwed-on double linear guide size 20
    and 4 standard ball bearing guiding carriages
  • Toothed belt 50AT10-E, synchronous pulley with 22 teeth = 220 mm/revolution
  • available with or without cover band
  • 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 140-C-ZSS
Product Name HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 113 lbs (51.08 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-220-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 200mm 64:1 12 volts - T16-200-64-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.7087 in/sec (1.08 m/min)
View Details