Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 140-ARS

Description
Mechanical linear unit size 140 with upright Omega toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 2500 N Aluminum profile 140 x 85 mm with 6 slots for stainless guide band 12 x HSB LR 35 rollers, dynamic load rating Cdyn = 6800 N, static load rating Cstat = 3000 N Toothed belt 50AT10-E, synchronous pulley with 24 teeth = 240 mm/revolution 2 standard carriage lengths 300 mm or 380 mm
Datasheet
Description
Mechanical linear unit size 140 with upright Omega toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 2500 N Aluminum profile 140 x 85 mm with 6 slots for stainless guide band 12 x HSB LR 35 rollers, dynamic load rating Cdyn = 6800 N, static load rating Cstat = 3000 N Toothed belt 50AT10-E, synchronous pulley with 24 teeth = 240 mm/revolution 2 standard carriage lengths 300 mm or 380 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive - 140-ARS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
140-ARS
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 140-ARS
Mechanical linear unit size 140 with upright Omega toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 2500 N Aluminum profile 140 x 85 mm with 6 slots for stainless guide band 12 x HSB LR 35 rollers, dynamic load rating Cdyn = 6800 N, static load rating Cstat = 3000 N Toothed belt 50AT10-E, synchronous pulley with 24 teeth = 240 mm/revolution 2 standard carriage lengths 300 mm or 380 mm

Mechanical linear unit size 140 with upright Omega toothed belt drive and HSB roller guide:

Max. speed: v = 8 m/s
Max. acceleration: a = 60 m/s²
Max. guide load: FZ = 5000 N
Max. feed force: FX = 2500 N

  • Aluminum profile 140 x 85 mm with 6 slots for stainless guide band
  • 12 x HSB LR 35 rollers, dynamic load rating Cdyn = 6800 N,
    static load rating Cstat = 3000 N
  • Toothed belt 50AT10-E, synchronous pulley with 24 teeth = 240 mm/revolution
  • 2 standard carriage lengths 300 mm or 380 mm
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 140-ARS
Product Name HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LA10 Series Linear Actuators - MMP LA10-12V-20-B-450-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 1012 lbs (459 kg)
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
Electric Linear Actuators - 1971091 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.75 inch (44.45 mm)
Rated Force 200 lbs (90.74 kg)
View Details