Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Screw Drive 110-SRS

Description
Mechanical linear unit size 110 with ball screw and HSB roller guide: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 6000 N Aluminum profile 110 x 110 mm with 6 slots for stainless guide band 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N, static load rating Cstat = 1300 N Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm With cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Datasheet
Description
Mechanical linear unit size 110 with ball screw and HSB roller guide: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 6000 N Aluminum profile 110 x 110 mm with 6 slots for stainless guide band 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N, static load rating Cstat = 1300 N Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm With cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Screw Drive - 110-SRS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Screw Drive
110-SRS
HSB-beta® Mechanical Linear Drive with Screw Drive 110-SRS
Mechanical linear unit size 110 with ball screw and HSB roller guide: Max. speed: v = 2,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 6000 N Aluminum profile 110 x 110 mm with 6 slots for stainless guide band 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N, static load rating Cstat = 1300 N Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm With cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available

Mechanical linear unit size 110 with ball screw and HSB roller guide:

Max. speed: v = 2,5 m/s
Max. acceleration: a = 20 m/s²
Max. guide load: FZ = 5000 N
Max. feed force: FX = 6000 N

  • Aluminum profile 110 x 110 mm with 6 slots for stainless guide band
  • 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N,
    static load rating Cstat = 1300 N
  • Ball screw diameter 25 mm, available pitches 5, 10, 25 and 50 mm
  • With cover band
  • 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 110-SRS
Product Name HSB-beta® Mechanical Linear Drive with Screw Drive
Rated Speed 98.43 in/sec (150 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 113 lbs (51.08 kg)
Drive Type Ball Screw
View Details