Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Screw Drive 110-C-SGV

Description
Mechanical feed unit size 110 in heavy-duty version with ball screw and auxiliary sliding guide: Max. speed: v = 3 m/s Max. acceleration: a = 20 m/s² Max. feed force: FX = 16000 N Aluminum profile 110 x 110 mm Ball screw diameter 32 and 40 mm, available pitches 5, 10, 20, 40 and 60* mm (* only ø32) With cover band 1 standard carriage length 320 mm
Description
Mechanical feed unit size 110 in heavy-duty version with ball screw and auxiliary sliding guide: Max. speed: v = 3 m/s Max. acceleration: a = 20 m/s² Max. feed force: FX = 16000 N Aluminum profile 110 x 110 mm Ball screw diameter 32 and 40 mm, available pitches 5, 10, 20, 40 and 60* mm (* only ø32) With cover band 1 standard carriage length 320 mm

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Screw Drive - 110-C-SGV - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Screw Drive
110-C-SGV
HSB-beta® Mechanical Linear Drive with Screw Drive 110-C-SGV
Mechanical feed unit size 110 in heavy-duty version with ball screw and auxiliary sliding guide: Max. speed: v = 3 m/s Max. acceleration: a = 20 m/s² Max. feed force: FX = 16000 N Aluminum profile 110 x 110 mm Ball screw diameter 32 and 40 mm, available pitches 5, 10, 20, 40 and 60* mm (* only ø32) With cover band 1 standard carriage length 320 mm

Mechanical feed unit size 110 in heavy-duty version with ball screw and
auxiliary sliding guide:

Max. speed: v = 3 m/s
Max. acceleration: a = 20 m/s²
Max. feed force: FX = 16000 N

  • Aluminum profile 110 x 110 mm
  • Ball screw diameter 32 and 40 mm, available pitches 5, 10, 20, 40 and 60* mm (* only ø32)
  • With cover band
  • 1 standard carriage length 320 mm
Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 110-C-SGV
Product Name HSB-beta® Mechanical Linear Drive with Screw Drive
Rated Speed 118 in/sec (180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Contrac Electrical Linear Actuator - RSD100 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 38.89 lbs (17.64 kg)
Drive Type Lead Screw/ACME Screw
View Details
Mechanical Linear Actuator (Dual Carriage, Synchro-use) - MAU5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details