CONNECTOR, IN-LINE, IP65, 5POLE, 5-9MM; In Line Connector A:-; In Line Connector B:-; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:5Ways; Convert To Gender:Plug; Convert To RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01M9249 |
| Product Name | Connector, In-Line, Ip65, 5Pole, 5-9Mm; In Line Connector A Hylec |
| Gender | Male / Plug |