Hylec Components, Ltd. Terminal Block, Barrier, 6Pos; No. Of Rows Hylec THB110C6B-F

Description
TERMINAL BLOCK, BARRIER, 6POS; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:450V; Product Range:TeeBox; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6POS; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:450V; Product Range:TeeBox; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos; No. Of Rows Hylec - 26M3968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos; No. Of Rows Hylec
26M3968
Terminal Block, Barrier, 6Pos; No. Of Rows Hylec 26M3968
TERMINAL BLOCK, BARRIER, 6POS; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:450V; Product Range:TeeBox; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:450V; Product Range:TeeBox; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26M3968
Product Name Terminal Block, Barrier, 6Pos; No. Of Rows Hylec
North American ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.160 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers