The Terminal Block, Barrier, 6Pos from Hylec is designed for efficient electrical connections with a maximum current rating of 24A and a maximum voltage rating of 450V. It features three poles and is suitable for wire sizes up to 8 AWG. The product is constructed from PA66 material and has an IP44 rating, making it suitable for environments where protection against dust and water is required. It includes two cable entries and utilizes a screw fixing system for secure installation. The operating temperature range is from -40°C to 125°C, accommodating a variety of applications.
TERMINAL BLOCK, BARRIER, 6POS; No. of Rows:1 Row; No. of Positions:3Ways; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:450V; Product Range:TeeBox; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 26M3967 |
| Product Name | Terminal Block, Barrier, 6Pos; No. Of Rows Hylec |
| North American | ? to 8 AWG |