Hylec Components, Ltd. Cable Joint, 3Pole, 400V, 7-14Mm; Product Range Hylec THB.405.3KIT

Description
CABLE JOINT, 3POLE, 400V, 7-14MM; Product Range:TH405 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CABLE JOINT, 3POLE, 400V, 7-14MM; Product Range:TH405 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Joint, 3Pole, 400V, 7-14Mm; Product Range Hylec - 17X2305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Joint, 3Pole, 400V, 7-14Mm; Product Range Hylec
17X2305
Cable Joint, 3Pole, 400V, 7-14Mm; Product Range Hylec 17X2305
CABLE JOINT, 3POLE, 400V, 7-14MM; Product Range:TH405 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CABLE JOINT, 3POLE, 400V, 7-14MM; Product Range:TH405 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X2305
Product Name Cable Joint, 3Pole, 400V, 7-14Mm; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
AS-i configuration plug - CACC-CP-AS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers