Hylec Components, Ltd. Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec THB.381.P2A

Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec - 22AC3198 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec
22AC3198
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec 22AC3198
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3198
Product Name Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110973 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details