Hylec Components, Ltd. Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec THB.381.M2A

Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec - 22AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec
22AC3195
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec 22AC3195
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3195
Product Name Industrial Circular, Rcpt, 2Pos, Panel; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details