Hylec Components, Ltd. Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec THB.381.L2B

Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec - 22AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec
22AC3194
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec 22AC3194
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3194
Product Name Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers