Hylec Components, Ltd. Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec THB.381.L2A

Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec - 22AC3193 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec
22AC3193
Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec 22AC3193
INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, PANEL; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3193
Product Name Industrial Circular, Plug, 2Pos, Panel; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details