Hylec Components, Ltd. Industrial Circular, Rcpt, 2Pos, Cable; Product Range Hylec THB.381.B2A.L

Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Hylec - 22AC3192 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Hylec
22AC3192
Industrial Circular, Rcpt, 2Pos, Cable; Product Range Hylec 22AC3192
INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3192
Product Name Industrial Circular, Rcpt, 2Pos, Cable; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers