Hylec Components, Ltd. Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec THB.381.A2B.L

Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec - 22AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
22AC3190
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec 22AC3190
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3190
Product Name Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details